OSRAM Opto Semiconductors Optical Sensors - Optical Sensors - Photodiodes - SFH 205 FA SFH 205 FA

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 1095314-SFH 205 FA Packaging: Bulk Response Time: 20ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 32V Viewing Angle: 120° Wavelength: 900nm Spectral Range: 800nm to 1100nm Current - Dark (Typ): 2nA Active Area: 7.02mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: Radial Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 1095314-SFH 205 FA Packaging: Bulk Response Time: 20ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 32V Viewing Angle: 120° Wavelength: 900nm Spectral Range: 800nm to 1100nm Current - Dark (Typ): 2nA Active Area: 7.02mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: Radial Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - SFH 205 FA - 1095314-SFH 205 FA - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - SFH 205 FA
1095314-SFH 205 FA
Optical Sensors - Optical Sensors - Photodiodes - SFH 205 FA 1095314-SFH 205 FA
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 1095314-SFH 205 FA Packaging: Bulk Response Time: 20ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 32V Viewing Angle: 120° Wavelength: 900nm Spectral Range: 800nm to 1100nm Current - Dark (Typ): 2nA Active Area: 7.02mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: Radial Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 1095314-SFH 205 FA
Packaging: Bulk
Response Time: 20ns
Mounting: Through Hole
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 32V
Viewing Angle: 120°
Wavelength: 900nm
Spectral Range: 800nm to 1100nm
Current - Dark (Typ): 2nA
Active Area: 7.02mm2
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Dimension: Radial
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1095314-SFH 205 FA
Product Name Optical Sensors - Optical Sensors - Photodiodes - SFH 205 FA
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

MFS02 on PCB (exposed) - MFS02.PEXP.0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting Solder contacts
View Details
PMIC - PMIC - Thermal Management - AMC6821SDBQR - 009681-AMC6821SDBQR - Win Source Electronics
Specs
Applications Industrial
Package / Mounting Surface Mount (SMD); 16-SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1822 - 869490-DS1822 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting TO-92-3
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers