ams-OSRAM AG RFID, RF Access, Monitoring ICs R13MP

Description
RFID Reader IC 13.56MHz ISO 14443, ISO 15693 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad
Datasheet
Description
RFID Reader IC 13.56MHz ISO 14443, ISO 15693 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - R13MP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
R13MP
RFID, RF Access, Monitoring ICs R13MP
RFID Reader IC 13.56MHz ISO 14443, ISO 15693 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad

RFID Reader IC 13.56MHz ISO 14443, ISO 15693 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - R13MP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
R13MP
RFID, RF Access, Monitoring ICs R13MP
RFID Reader IC 13.56MHz ISO 14443, ISO 15693 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad

RFID Reader IC 13.56MHz ISO 14443, ISO 15693 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - R13MP - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
R13MP
RFID, RF Access, Monitoring ICs R13MP
IC RFID READER 13.56MHZ 32QFN

IC RFID READER 13.56MHZ 32QFN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number R13MP R13MP
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Reader
Interface SPI
Features RoHS
Supply Voltage Other; 2.7V ~ 5.5V Other; 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - TDA5210XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Receiver
Operating Frequency 400 to 870 MHz
Bias Current 4.8 mA
View Details
Interface - Drivers, Receivers, Transceivers - 54LS138LMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details