ams-OSRAM AG LEDs Q65113A1595

Description
OSCONIQ S 5050 White LED,CRI 70,4000K,6V
Request a Quote
Description
OSCONIQ S 5050 White LED,CRI 70,4000K,6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2151057 - RS Components, Ltd.
Corby, Northants, United Kingdom
OSCONIQ S 5050 White LED,CRI 70,4000K,6V

OSCONIQ S 5050 White LED,CRI 70,4000K,6V

Supplier's Site
LEDs - 2151058P - RS Components, Ltd.
Corby, Northants, United Kingdom
OSCONIQ S 5050 White LED,CRI 70,4000K,6V

OSCONIQ S 5050 White LED,CRI 70,4000K,6V

Supplier's Site
LEDs - 2151058 - RS Components, Ltd.
Corby, Northants, United Kingdom
OSCONIQ S 5050 White LED,CRI 70,4000K,6V

OSCONIQ S 5050 White LED,CRI 70,4000K,6V

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2151057 2151058P
Product Name LEDs LEDs
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
3.0X1.0MM RA. BLUE SMD LED - APA3010QBC/D-GX - Kingbright Corporation
Specs
LED Package: Right Angle-3.0X1.0mm
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
4 suppliers
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details