Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
AMS-OSRAM AG
Q65112A4853 -- LEDS
ams-OSRAM AG
LEDs
Q65112A4853
Description
TOPLED E1608 SMT LED, yellow
RS Components, Ltd.
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
TOPLED E1608 SMT LED, yellow
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
LEDs
2106847P
LEDs
2106847P
TOPLED E1608 SMT LED, yellow
TOPLED E1608 SMT LED, yellow
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
LEDs
2106846
LEDs
2106846
TOPLED E1608 SMT LED, yellow
TOPLED E1608 SMT LED, yellow
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
LEDs
2106847
LEDs
2106847
TOPLED E1608 SMT LED, yellow
TOPLED E1608 SMT LED, yellow
Supplier's Site
Technical Specifications
RS Components, Ltd.
RS Components, Ltd.
Product Category
Light Emitting Diodes (LED)
Light Emitting Diodes (LED)
Product Number
2106847P
2106846
Product Name
LEDs
LEDs
Forward Voltage
2.2 volts
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LM8305MX-1
LM8305MX-1
View Details
RS Components, Ltd.
IR LEDs
1736324P
Specs
LED Type
Infrared
Peak Wavelength
770 nm (7700 Å)
Number of Array Elements
1
View Details
Light in Motion LLC
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode
LED55C
Specs
LED Package:
TO-46
LED Type
Infrared
Peak Wavelength
940 nm (9400 Å)
View Details
Broadcom Inc.
LED Indication - Discrete
ASCQDA60-B1112A2A305
Specs
LED Package:
4-PLCC
LED Type
Amber
Peak Wavelength
593 nm (5930 Å)
View Details