AMS-OSRAM AG
PLPVYL1 940A_E -- LASER DIODES, MODULES
ams-OSRAM AG
Laser Diodes, Modules
PLPVYL1 940A_E
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Lasers |
|
Product Number
|
475-PLPVYL1940A_ECT-ND |
|
Product Name
|
Laser Diodes, Modules |
|
Wavelength Range
|
940 nm (9400 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hamamatsu Photonics Europe
Laser Type
Laser Diodes
Wavelength Range
820 to 840 nm (8200 to 8400 Å)
Operating Voltage
2 volts
View Details
Laser Type
Carbon Dioxide Lasers
Laser Wavelength
Invisible
CDRH Classification
Class II
View Details
Laser Type
Laser Diodes
Laser Wavelength
Green
Features
Polarized Output
View Details