OSRAM GmbH Led, Yellow, 2.6Mm, 8.5Cd, 590Nm; Led Color Ams Osram Group LYE63F-DBEB-35-1

Description
LED, YELLOW, 2.6MM, 8.5CD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.6mm; Forward Current If:50mA; Forward Voltage:2.15V; Wavelength Typ:590nm; Luminous Intensity:8.5cd; Viewing Angle:30°; Lens Shape:Round; No. of Pins:4RoHS Compliant: Yes
Description
LED, YELLOW, 2.6MM, 8.5CD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.6mm; Forward Current If:50mA; Forward Voltage:2.15V; Wavelength Typ:590nm; Luminous Intensity:8.5cd; Viewing Angle:30°; Lens Shape:Round; No. of Pins:4RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 2.6Mm, 8.5Cd, 590Nm; Led Color Ams Osram Group - 97M0874 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2.6Mm, 8.5Cd, 590Nm; Led Color Ams Osram Group
97M0874
Led, Yellow, 2.6Mm, 8.5Cd, 590Nm; Led Color Ams Osram Group 97M0874
LED, YELLOW, 2.6MM, 8.5CD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.6mm; Forward Current If:50mA; Forward Voltage:2.15V; Wavelength Typ:590nm; Luminous Intensity:8.5cd; Viewing Angle:30°; Lens Shape:Round; No. of Pins:4RoHS Compliant: Yes

LED, YELLOW, 2.6MM, 8.5CD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.6mm; Forward Current If:50mA; Forward Voltage:2.15V; Wavelength Typ:590nm; Luminous Intensity:8.5cd; Viewing Angle:30°; Lens Shape:Round; No. of Pins:4RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97M0874
Product Name Led, Yellow, 2.6Mm, 8.5Cd, 590Nm; Led Color Ams Osram Group
LED Package: 2.6mm
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
EXCELED™ series chip LED - SML-H12M8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details