Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072815-LTN91E-DBFB-
Color: Green
Length: 3.3 mm
Mounting: SMD (SMT)
Forward Voltage: 3.3 V
Luminous Intensity: 18 cd
Forward Current: 20 mA
Reverse Voltage: 5 V
Viewing Angle: 20 °
Lens Color: Clear
Height: 1.85 mm
Number of Pins: 2
Width: 1.6 mm
Luminous Flux: 3.9 lm
Categories: OEM Parts(J-L)
Case / Package: 1206
Number of LEDs: 1
Lens Style: Circular, Clear, Colorless, Dome
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 1.7 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Test Current: 20 mA
Dominant Wavelength: 540 nm
Illumination Color: Green
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1072815-LTN91E-DBFB-25-1 |
| Product Name | OEM Parts - OEM Parts (J - L) - LTN91E-DBFB-25-1 |