ams-OSRAM AG LED Indication - Discrete LT A67C-S2U1-35

Description
Green 528nm LED Indication - Discrete 3.5V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Green 528nm LED Indication - Discrete 3.5V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 475-LTA67C-S2U1-35TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
475-LTA67C-S2U1-35TR-ND
LED Indication - Discrete 475-LTA67C-S2U1-35TR-ND
Green 528nm LED Indication - Discrete 3.5V 2-SMD, Boomerang

Green 528nm LED Indication - Discrete 3.5V 2-SMD, Boomerang

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1014062-LT A67C-S2U1-35
Optoelectronics - LED Indication - Discrete 1014062-LT A67C-S2U1-35
Win Source Part Number: 1014062-LT A67C-S2U1-35 Category: Optoelectronics>LED Indication - Discrete Series: SIDELED® Color: Green Package: Tape & Reel Standard Package: 2,000 Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 392mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Dominant: 528nm Wavelength - Peak: 523nm Height (Max): 4.20mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, Boomerang Supplier Device Package: SMD Dimension: 4.00mm L x 3.60mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: 475-1046-6,Q62703Q64 24,475-1046-2,LTA67C S2U135,475-1046-1 Product Status: Obsolete

Win Source Part Number: 1014062-LT A67C-S2U1-35
Category: Optoelectronics>LED Indication - Discrete
Series: SIDELED®
Color: Green
Package: Tape & Reel
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 392mcd
Voltage - Forward (Vf) (Typ): 3.5V
Current - Test: 20mA
Wavelength - Dominant: 528nm
Wavelength - Peak: 523nm
Height (Max): 4.20mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, Boomerang
Supplier Device Package: SMD
Dimension: 4.00mm L x 3.60mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: 475-1046-6,Q62703Q6424,475-1046-2,LTA67CS2U135,475-1046-1
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LT A67C-S2U1-35
Standard LEDs - SMD LT A67C-S2U1-35
Standard LEDs - SMD True Green, 528nm 392mcd, 20mA

Standard LEDs - SMD True Green, 528nm 392mcd, 20mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 475-LTA67C-S2U1-35TR-ND 1014062-LT A67C-S2U1-35 LT A67C-S2U1-35
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, Boomerang
LED Type Green Green; Green
Peak Wavelength 523 nm (5230 Å) 528 nm (5280 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
High brightness chip LED with reflector - SML-Z14MT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details