OSRAM GmbH Led, Red, 0.9Mm X 1.1Mm, 180Mcd, 633Nm; Led Color Ams Osram Group LS Q976-Z

Description
LED, RED, 0.9MM X 1.1MM, 180MCD, 633NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.9mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:633nm; Luminous Intensity:180mcd; Viewing Angle:160°; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 0.9MM X 1.1MM, 180MCD, 633NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.9mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:633nm; Luminous Intensity:180mcd; Viewing Angle:160°; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 0.9Mm X 1.1Mm, 180Mcd, 633Nm; Led Color Ams Osram Group - 05M0541 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 0.9Mm X 1.1Mm, 180Mcd, 633Nm; Led Color Ams Osram Group
05M0541
Led, Red, 0.9Mm X 1.1Mm, 180Mcd, 633Nm; Led Color Ams Osram Group 05M0541
LED, RED, 0.9MM X 1.1MM, 180MCD, 633NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.9mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:633nm; Luminous Intensity:180mcd; Viewing Angle:160°; Product Range:- RoHS Compliant: Yes

LED, RED, 0.9MM X 1.1MM, 180MCD, 633NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.9mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:633nm; Luminous Intensity:180mcd; Viewing Angle:160°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05M0541
Product Name Led, Red, 0.9Mm X 1.1Mm, 180Mcd, 633Nm; Led Color Ams Osram Group
LED Package: 0.9mm x 1.1mm
LED Type Red; Red
Peak Wavelength 633 nm (6330 Å)
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
Lens Type Flat Lens
View Details