ams-OSRAM AG LED Indication - Discrete LS E65F-BBDA-1-Z

Description
Red 633nm LED Indication - Discrete 2.15V 4-PLCC
Request a Quote Datasheet
Description
Red 633nm LED Indication - Discrete 2.15V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 475-LSE65F-BBDA-1-ZTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
475-LSE65F-BBDA-1-ZTR-ND
LED Indication - Discrete 475-LSE65F-BBDA-1-ZTR-ND
Red 633nm LED Indication - Discrete 2.15V 4-PLCC

Red 633nm LED Indication - Discrete 2.15V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 475-LSE65F-BBDA-1-ZCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
475-LSE65F-BBDA-1-ZCT-ND
LED Indication - Discrete 475-LSE65F-BBDA-1-ZCT-ND
Red 633nm LED Indication - Discrete 2.15V 4-PLCC

Red 633nm LED Indication - Discrete 2.15V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 475-LSE65F-BBDA-1-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
475-LSE65F-BBDA-1-ZDKR-ND
LED Indication - Discrete 475-LSE65F-BBDA-1-ZDKR-ND
Red 633nm LED Indication - Discrete 2.15V 4-PLCC

Red 633nm LED Indication - Discrete 2.15V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - LS E65F-BBDA-1-Z - 923994-LS E65F-BBDA-1-Z - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LS E65F-BBDA-1-Z
923994-LS E65F-BBDA-1-Z
LED Indication - Discrete - LS E65F-BBDA-1-Z 923994-LS E65F-BBDA-1-Z
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 923994-LS E65F-BBDA-1-Z Series: Power TOPLED® with Lens Features: Red 633nm LED Indication - Discrete 2.15V 4-PLCC Package: 4-PLCC Package: Reel - TR Mounting: Surface Mount Family Name: LS E65 Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: Q65110A4106, LS E65F-BBDA-1, LS E65F-BBDA-1-1-50-R33 -Z, LSE65F-BBDA-1-Z, 475-1321-2, 475-1321-1, 475-1321-6, LSE65F-BBDA-1, LSE65FBBDA1Z, LSE65FBBDA1

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 923994-LS E65F-BBDA-1-Z
Series: Power TOPLED® with Lens
Features: Red 633nm LED Indication - Discrete 2.15V 4-PLCC
Package: 4-PLCC
Package: Reel - TR
Mounting: Surface Mount
Family Name: LS E65
Categories: Optoelectronics
Case / Package: 4-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: Q65110A4106, LS E65F-BBDA-1, LS E65F-BBDA-1-1-50-R33-Z, LSE65F-BBDA-1-Z, 475-1321-2, 475-1321-1, 475-1321-6, LSE65F-BBDA-1, LSE65FBBDA1Z, LSE65FBBDA1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 475-LSE65F-BBDA-1-ZTR-ND 923994-LS E65F-BBDA-1-Z
Product Name LED Indication - Discrete LED Indication - Discrete - LS E65F-BBDA-1-Z
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details