OSRAM GmbH Osram Lrw5Sn Led, Smd, 4.6W, Red ; Product Range Ams Osram Group LRW5SN

Description
OSRAM - LRW5SN - LED, SMD, 4.6W, RED ; Product Range:Platinum DRAGON Series; LED Color:Red; Wavelength Typ:632nm; Viewing Angle:120°; Luminous Flux @ Test:89lm; Forward Current If Max:1A; Forward Current @ Test:700mA RoHS Compliant: Yes
Datasheet
Description
OSRAM - LRW5SN - LED, SMD, 4.6W, RED ; Product Range:Platinum DRAGON Series; LED Color:Red; Wavelength Typ:632nm; Viewing Angle:120°; Luminous Flux @ Test:89lm; Forward Current If Max:1A; Forward Current @ Test:700mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osram Lrw5Sn Led, Smd, 4.6W, Red ; Product Range Ams Osram Group - 24M3647 - Newark, An Avnet Company
Chicago, IL, United States
Osram Lrw5Sn Led, Smd, 4.6W, Red ; Product Range Ams Osram Group
24M3647
Osram Lrw5Sn Led, Smd, 4.6W, Red ; Product Range Ams Osram Group 24M3647
OSRAM - LRW5SN - LED, SMD, 4.6W, RED ; Product Range:Platinum DRAGON Series; LED Color:Red; Wavelength Typ:632nm; Viewing Angle:120°; Luminous Flux @ Test:89lm; Forward Current If Max:1A; Forward Current @ Test:700mA RoHS Compliant: Yes

OSRAM - LRW5SN - LED, SMD, 4.6W, RED ; Product Range:Platinum DRAGON Series; LED Color:Red; Wavelength Typ:632nm; Viewing Angle:120°; Luminous Flux @ Test:89lm; Forward Current If Max:1A; Forward Current @ Test:700mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 24M3647
Product Name Osram Lrw5Sn Led, Smd, 4.6W, Red ; Product Range Ams Osram Group
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-325YCT31TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1270-1-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details