OSRAM GmbH SMD 40mA 50mA Light Pipe LRTBGFUG

Description
OSRAM LRTBGFUG LED, RGB, Red, Green, Blue, SMD, 2.8mm, 120 , Rectangular, R 40mA, G 50mA, B 50mA Product overview: LRTBGFUG from OSRAM is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40mA, 50mA. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part, SMD, 40mA, 50mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-LRTBGFUG can be used for catalog matching and distributor lookup.
Request a Quote
Description
OSRAM LRTBGFUG LED, RGB, Red, Green, Blue, SMD, 2.8mm, 120 , Rectangular, R 40mA, G 50mA, B 50mA Product overview: LRTBGFUG from OSRAM is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40mA, 50mA. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part, SMD, 40mA, 50mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-LRTBGFUG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 40mA 50mA Light Pipe - 102-LRTBGFUG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 40mA 50mA Light Pipe
102-LRTBGFUG
SMD 40mA 50mA Light Pipe 102-LRTBGFUG
OSRAM LRTBGFUG LED, RGB, Red, Green, Blue, SMD, 2.8mm, 120 , Rectangular, R 40mA, G 50mA, B 50mA Product overview: LRTBGFUG from OSRAM is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40mA, 50mA. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part, SMD, 40mA, 50mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-LRTBGFUG can be used for catalog matching and distributor lookup.

OSRAM LRTBGFUG LED, RGB, Red, Green, Blue, SMD, 2.8mm, 120 , Rectangular, R 40mA, G 50mA, B 50mA Product overview: LRTBGFUG from OSRAM is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40mA, 50mA. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part, SMD, 40mA, 50mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-LRTBGFUG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Light Guides
Product Number 102-LRTBGFUG
Product Name SMD 40mA 50mA Light Pipe
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, Bifurcated, High Grade Fused Silica, 0.22 NA - 77565 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
Light Pipes - 2173482-2 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details