OSRAM GmbH Photo Trans, Npn, 880Nm, Radial Leaded; Wavelength Typ Ams Osram Group LPT 80A

Description
PHOTO TRANS, NPN, 880NM, RADIAL LEADED; Wavelength Typ:880nm; Viewing Angle:70°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:Radial Leaded; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PHOTO TRANS, NPN, 880NM, RADIAL LEADED; Wavelength Typ:880nm; Viewing Angle:70°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:Radial Leaded; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Trans, Npn, 880Nm, Radial Leaded; Wavelength Typ Ams Osram Group - 95AC1498 - Newark, An Avnet Company
Chicago, IL, United States
Photo Trans, Npn, 880Nm, Radial Leaded; Wavelength Typ Ams Osram Group
95AC1498
Photo Trans, Npn, 880Nm, Radial Leaded; Wavelength Typ Ams Osram Group 95AC1498
PHOTO TRANS, NPN, 880NM, RADIAL LEADED; Wavelength Typ:880nm; Viewing Angle:70°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:Radial Leaded; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

PHOTO TRANS, NPN, 880NM, RADIAL LEADED; Wavelength Typ:880nm; Viewing Angle:70°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:Radial Leaded; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95AC1498
Product Name Photo Trans, Npn, 880Nm, Radial Leaded; Wavelength Typ Ams Osram Group
Peak Wavelength 880 nm (8800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Mini-mold Chip LED - SML-D13UW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers