Green 560nm LED Indication - Discrete 2V 2-SMD, Z-Bend
Standard LEDs - SMD Pure Green 28mcd Reverse Gullwing
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 475-LPT776-L1M2-25TR-ND | LP T776-L1M2-25 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 2-SMD, Z-Bend | |
| LED Type | Green | |
| Peak Wavelength | 562 nm (5620 Å) | |
| Viewing Angle | 120 degrees |