ams-OSRAM AG LED Indication - Discrete LO E67B-U2AA-24-1

Description
Orange 606nm LED Indication - Discrete 2.2V 4-PLCC
Request a Quote Datasheet
Description
Orange 606nm LED Indication - Discrete 2.2V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 475-LOE67B-U2AA-24-1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
475-LOE67B-U2AA-24-1TR-ND
LED Indication - Discrete 475-LOE67B-U2AA-24-1TR-ND
Orange 606nm LED Indication - Discrete 2.2V 4-PLCC

Orange 606nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LO E67B-U2AA-24-1
877851-LO E67B-U2AA-24-1
LED Indication - Discrete - LO E67B-U2AA-24-1 877851-LO E67B-U2AA-24-1
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 877851-LO E67B-U2AA-24-1 Series: Power TOPLED® Features: Orange 606nm LED Indication - Discrete 2.2V 4-PLCC Package: Reel - TR Package: 4-PLCC Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 475-1012-1, LOE67BU2AA241, Q62703Q6010, 475-1012-2

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 877851-LO E67B-U2AA-24-1
Series: Power TOPLED®
Features: Orange 606nm LED Indication - Discrete 2.2V 4-PLCC
Package: Reel - TR
Package: 4-PLCC
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: 4-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 475-1012-1, LOE67BU2AA241, Q62703Q6010, 475-1012-2

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LO E67B-U2AA-24-1
Standard LEDs - SMD LO E67B-U2AA-24-1
Standard LEDs - SMD Orange, 606nm 1400mcd, 50mA

Standard LEDs - SMD Orange, 606nm 1400mcd, 50mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 475-LOE67B-U2AA-24-1TR-ND 877851-LO E67B-U2AA-24-1 LO E67B-U2AA-24-1
Product Name LED Indication - Discrete LED Indication - Discrete - LO E67B-U2AA-24-1 Standard LEDs - SMD
LED Package: 4-PLCC
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
High brightness chip LED with reflector - SML-Z14D4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details