OSRAM SYLVANIA, Inc. Lamp LED9A19DIMO835URP/78037

Description
DIMMABLE TYPE 4.17 INCH UL (CANADA AND US) APPROVAL DOWNLIGHT, PENDANT FIXTURE, TABLE LAMP, WALL SCONCE, HEALTHCARE, HOSPITALITY, RESIDENTIAL, RETAIL, GENERAL PURPOSE, INDOOR/OUTDOOR DAMP LOCATION APPLICATION 2.36 INCH DIAMETER LED LAMP E26 MEDIUM BASE TYPE 15000 LIFE IN HOUR A19 SHAPE DESIGNATION 800 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX FROSTED GLASS FINISH OMNI-DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT TEMPERATURE RATING -20 TO 45 DEG C PACKAGING QUANTITY 6 VOLTAGE RATING (V) 120 WATTAGE (W) 9
Datasheet
Description
DIMMABLE TYPE 4.17 INCH UL (CANADA AND US) APPROVAL DOWNLIGHT, PENDANT FIXTURE, TABLE LAMP, WALL SCONCE, HEALTHCARE, HOSPITALITY, RESIDENTIAL, RETAIL, GENERAL PURPOSE, INDOOR/OUTDOOR DAMP LOCATION APPLICATION 2.36 INCH DIAMETER LED LAMP E26 MEDIUM BASE TYPE 15000 LIFE IN HOUR A19 SHAPE DESIGNATION 800 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX FROSTED GLASS FINISH OMNI-DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT TEMPERATURE RATING -20 TO 45 DEG C PACKAGING QUANTITY 6 VOLTAGE RATING (V) 120 WATTAGE (W) 9
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED9A19DIMO835URP/78037 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Lamp
LED9A19DIMO835URP/78037
Lamp LED9A19DIMO835URP/78037
DIMMABLE TYPE 4.17 INCH UL (CANADA AND US) APPROVAL DOWNLIGHT, PENDANT FIXTURE, TABLE LAMP, WALL SCONCE, HEALTHCARE, HOSPITALITY, RESIDENTIAL, RETAIL, GENERAL PURPOSE, INDOOR/OUTDOOR DAMP LOCATION APPLICATION 2.36 INCH DIAMETER LED LAMP E26 MEDIUM BASE TYPE 15000 LIFE IN HOUR A19 SHAPE DESIGNATION 800 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX FROSTED GLASS FINISH OMNI-DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT TEMPERATURE RATING -20 TO 45 DEG C PACKAGING QUANTITY 6 VOLTAGE RATING (V) 120 WATTAGE (W) 9
  • DIMMABLE TYPE
  • 4.17 INCH
  • UL (CANADA AND US) APPROVAL
  • DOWNLIGHT, PENDANT FIXTURE, TABLE LAMP, WALL SCONCE, HEALTHCARE, HOSPITALITY, RESIDENTIAL, RETAIL, GENERAL PURPOSE, INDOOR/OUTDOOR DAMP LOCATION APPLICATION
  • 2.36 INCH DIAMETER
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 15000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 800 LUMEN INTENSITY
  • 3500
  • 80 COLOR RENDERING INDEX
  • FROSTED GLASS FINISH
  • OMNI-DIRECTIONAL BEAM SPREAD TYPE
  • ROHS COMPLIANT
  • TEMPERATURE RATING -20 TO 45 DEG C
  • PACKAGING QUANTITY 6
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 9
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Lamps
Product Number LED9A19DIMO835URP/78037
Product Name Lamp
Lamp Power 9 watts
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
LED Bulbs - 2234551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 75 watts
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details