OSRAM SYLVANIA, Inc. Lamp LED5R20DIM82710YVRP2/73993

Description
DIMMABLE, REFLECTOR TYPE 3.75 INCH ETL (CANADA AND US) APPROVAL GENERAL LIGHTING, RECESSED DOWNLIGHT, WALL WASHER, TRACK LIGHTING APPLICATION 2.63 INCH DIAMETER LED LAMP MEDIUM BASE TYPE 11000 LIFE IN HOUR R20 SHAPE DESIGNATION 325 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX LEAD FREE ROHS COMPLIANT OPERATING TEMPERATURE -4 TO 104 DEG F POWER FACTOR 0.7 VOLTAGE RATING (V) 120 WATTAGE (W) 5
Datasheet
Description
DIMMABLE, REFLECTOR TYPE 3.75 INCH ETL (CANADA AND US) APPROVAL GENERAL LIGHTING, RECESSED DOWNLIGHT, WALL WASHER, TRACK LIGHTING APPLICATION 2.63 INCH DIAMETER LED LAMP MEDIUM BASE TYPE 11000 LIFE IN HOUR R20 SHAPE DESIGNATION 325 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX LEAD FREE ROHS COMPLIANT OPERATING TEMPERATURE -4 TO 104 DEG F POWER FACTOR 0.7 VOLTAGE RATING (V) 120 WATTAGE (W) 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED5R20DIM82710YVRP2/73993 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Lamp
LED5R20DIM82710YVRP2/73993
Lamp LED5R20DIM82710YVRP2/73993
DIMMABLE, REFLECTOR TYPE 3.75 INCH ETL (CANADA AND US) APPROVAL GENERAL LIGHTING, RECESSED DOWNLIGHT, WALL WASHER, TRACK LIGHTING APPLICATION 2.63 INCH DIAMETER LED LAMP MEDIUM BASE TYPE 11000 LIFE IN HOUR R20 SHAPE DESIGNATION 325 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX LEAD FREE ROHS COMPLIANT OPERATING TEMPERATURE -4 TO 104 DEG F POWER FACTOR 0.7 VOLTAGE RATING (V) 120 WATTAGE (W) 5
  • DIMMABLE, REFLECTOR TYPE
  • 3.75 INCH
  • ETL (CANADA AND US) APPROVAL
  • GENERAL LIGHTING, RECESSED DOWNLIGHT, WALL WASHER, TRACK LIGHTING APPLICATION
  • 2.63 INCH DIAMETER
  • LED LAMP
  • MEDIUM BASE TYPE
  • 11000 LIFE IN HOUR
  • R20 SHAPE DESIGNATION
  • 325 LUMEN INTENSITY
  • 2700
  • 80 COLOR RENDERING INDEX
  • LEAD FREE
  • ROHS COMPLIANT
  • OPERATING TEMPERATURE -4 TO 104 DEG F
  • POWER FACTOR 0.7
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 5
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Lamps
Product Number LED5R20DIM82710YVRP2/73993
Product Name Lamp
Features Reflector
Lamp Power 5 watts
Rated Average Life 11000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS550R-A - HIS550R-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
View Details
2 suppliers
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details