NON-DIMMABLE, VINTAGE TYPE
4.13 INCH
UL (CANADA AND US) APPROVAL
DOWNLIGHT, PENDANT FIXTURE, TABLE LAMP, WALL SCONCE, INDOOR/OUTDOOR DAMP LOCATION APPLICATION
2.36 INCH DIAMETER
DECORATIVE LED LAMP
E26 MEDIUM BASE TYPE
15000 LIFE IN HOUR
A19 SHAPE DESIGNATION
380 LUMEN INTENSITY
2200
80 COLOR RENDERING INDEX
AMBER GLASS FINISH
ROHS COMPLIANT
TEMPERATURE RATING -20 TO 45 DEG C
PACKAGING QUANTITY 6
VOLTAGE RATING (V) 120
WATTAGE (W) 4
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
NON-DIMMABLE, VINTAGE TYPE
4.13 INCH
UL (CANADA AND US) APPROVAL
DOWNLIGHT, PENDANT FIXTURE, TABLE LAMP, WALL SCONCE, INDOOR/OUTDOOR DAMP LOCATION APPLICATION
2.36 INCH DIAMETER
DECORATIVE LED LAMP
E26 MEDIUM BASE TYPE
15000 LIFE IN HOUR
A19 SHAPE DESIGNATION
380 LUMEN INTENSITY
2200
80 COLOR RENDERING INDEX
AMBER GLASS FINISH
ROHS COMPLIANT
TEMPERATURE RATING -20 TO 45 DEG C
PACKAGING QUANTITY 6
VOLTAGE RATING (V) 120
WATTAGE (W) 4
NON-DIMMABLE, VINTAGE TYPE
4.13 INCH
UL (CANADA AND US) APPROVAL
DOWNLIGHT, PENDANT FIXTURE, TABLE LAMP, WALL SCONCE, INDOOR/OUTDOOR DAMP LOCATION APPLICATION
2.36 INCH DIAMETER
DECORATIVE LED LAMP
E26 MEDIUM BASE TYPE
15000 LIFE IN HOUR
A19 SHAPE DESIGNATION
380 LUMEN INTENSITY
2200
80 COLOR RENDERING INDEX
AMBER GLASS FINISH
ROHS COMPLIANT
TEMPERATURE RATING -20 TO 45 DEG C
PACKAGING QUANTITY 6
VOLTAGE RATING (V) 120
WATTAGE (W) 4