OSRAM SYLVANIA, Inc. Lamp LED14A19F85010YVRP/79294

Description
NON-DIMMABLE TYPE 4.29 INCH 2.375 INCH DIAMETER LED LAMP E26 MEDIUM BASE TYPE 11000 LIFE IN HOUR A19 SHAPE DESIGNATION 1500 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX FROSTED GLASS FINISH VOLTAGE RATING (V) 120 WATTAGE (W) 14
Datasheet
Description
NON-DIMMABLE TYPE 4.29 INCH 2.375 INCH DIAMETER LED LAMP E26 MEDIUM BASE TYPE 11000 LIFE IN HOUR A19 SHAPE DESIGNATION 1500 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX FROSTED GLASS FINISH VOLTAGE RATING (V) 120 WATTAGE (W) 14
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED14A19F85010YVRP/79294 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Lamp
LED14A19F85010YVRP/79294
Lamp LED14A19F85010YVRP/79294
NON-DIMMABLE TYPE 4.29 INCH 2.375 INCH DIAMETER LED LAMP E26 MEDIUM BASE TYPE 11000 LIFE IN HOUR A19 SHAPE DESIGNATION 1500 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX FROSTED GLASS FINISH VOLTAGE RATING (V) 120 WATTAGE (W) 14
  • NON-DIMMABLE TYPE
  • 4.29 INCH
  • 2.375 INCH DIAMETER
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 11000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 1500 LUMEN INTENSITY
  • 5000
  • 80 COLOR RENDERING INDEX
  • FROSTED GLASS FINISH
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 14
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Lamps
Product Number LED14A19F85010YVRP/79294
Product Name Lamp
Lamp Power 14 watts
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-A300-6 - HIS2000R-A300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
Phototubes - R6800U-15 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
View Details
ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
Incandescent Lamp - 10766306 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details