ams-OSRAM AG LED White Lighting LE UW S2LN-NYPX-5C8E

Description
LED Lighting OSRAM OSTAR® Lighting Plus White, Cool 6500K 3.2V 4 x 350mA 140° 8-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting OSRAM OSTAR® Lighting Plus White, Cool 6500K 3.2V 4 x 350mA 140° 8-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 475-LEUWS2LN-NYPX-5C8ETR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting OSRAM OSTAR® Lighting Plus White, Cool 6500K 3.2V 4 x 350mA 140° 8-SMD, No Lead Exposed Pad

LED Lighting OSRAM OSTAR® Lighting Plus White, Cool 6500K 3.2V 4 x 350mA 140° 8-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 475-LEUWS2LN-NYPX-5C8ETR-ND
Product Name LED White Lighting
LED Package: 8-SMD, No Lead Exposed Pad
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
EXCELED™ series chip LED - SML-H12P8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Specs
Forward Current 430 milliamps
View Details