Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069271-LE UW Q9WP
Termination: SMD/SMT
Mounting: SMD (SMT)
Forward Voltage: 3.4 V
Luminous Intensity: 10.5 cd
Viewing Angle: 120 °
Lens Color: Clear
Luminous Flux: 325 lm
Categories: OEM Parts(J-L)
Number of LEDs: 1
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1069271-LE UW Q9WP |
| Product Name | OEM Parts - OEM Parts (J - L) - LE UW Q9WP |