OSRAM GmbH Led, Ostar, Flat Window, Rgbw; Product Range Ams Osram Group LE RTDUWS2W

Description
LED, OSTAR, FLAT WINDOW, RGBW; Product Range:OSTAR Series; LED Color:Red, Green, Blue, White; Viewing Angle:120°; Forward Voltage @ Test:R 2.4V, G 3.6V, B 3.45V, W 3.45V; Wavelength / Colour:R 625nm, G 527nm, B 470nm RoHS Compliant: Yes
Datasheet
Description
LED, OSTAR, FLAT WINDOW, RGBW; Product Range:OSTAR Series; LED Color:Red, Green, Blue, White; Viewing Angle:120°; Forward Voltage @ Test:R 2.4V, G 3.6V, B 3.45V, W 3.45V; Wavelength / Colour:R 625nm, G 527nm, B 470nm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Ostar, Flat Window, Rgbw; Product Range Ams Osram Group - 28W1872 - Newark, An Avnet Company
Chicago, IL, United States
Led, Ostar, Flat Window, Rgbw; Product Range Ams Osram Group
28W1872
Led, Ostar, Flat Window, Rgbw; Product Range Ams Osram Group 28W1872
LED, OSTAR, FLAT WINDOW, RGBW; Product Range:OSTAR Series; LED Color:Red, Green, Blue, White; Viewing Angle:120°; Forward Voltage @ Test:R 2.4V, G 3.6V, B 3.45V, W 3.45V; Wavelength / Colour:R 625nm, G 527nm, B 470nm RoHS Compliant: Yes

LED, OSTAR, FLAT WINDOW, RGBW; Product Range:OSTAR Series; LED Color:Red, Green, Blue, White; Viewing Angle:120°; Forward Voltage @ Test:R 2.4V, G 3.6V, B 3.45V, W 3.45V; Wavelength / Colour:R 625nm, G 527nm, B 470nm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 28W1872
Product Name Led, Ostar, Flat Window, Rgbw; Product Range Ams Osram Group
LED Type Red; Green; Blue; White; Red, Green, Blue, White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
LED Indication - Discrete - ALMD-CB3D-STC02-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details