Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069267-LE B Q9WN
Termination: SMD/SMT
Mounting: SMD (SMT)
Luminous Intensity: 19 cd
Viewing Angle: 120 °
Number of Pins: 2
Categories: OEM Parts(J-L)
Number of LEDs: 1
Lens Style: Round
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Dominant Wavelength: 525 nm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1069267-LE B Q9WN |
| Product Name | OEM Parts - OEM Parts (J - L) - LE B Q9WN |