ams-OSRAM AG LED Indication - Discrete LB P4SG-S2U1-35-1

Description
Blue 470nm LED Indication - Discrete 3.2V 2-SMD, Flat Lead
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V 2-SMD, Flat Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 475-LBP4SG-S2U1-35-1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
475-LBP4SG-S2U1-35-1TR-ND
LED Indication - Discrete 475-LBP4SG-S2U1-35-1TR-ND
Blue 470nm LED Indication - Discrete 3.2V 2-SMD, Flat Lead

Blue 470nm LED Indication - Discrete 3.2V 2-SMD, Flat Lead

Buy Now Datasheet
LED Indication - Discrete - 475-LBP4SG-S2U1-35-1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
475-LBP4SG-S2U1-35-1DKR-ND
LED Indication - Discrete 475-LBP4SG-S2U1-35-1DKR-ND
Blue 470nm LED Indication - Discrete 3.2V 2-SMD, Flat Lead

Blue 470nm LED Indication - Discrete 3.2V 2-SMD, Flat Lead

Buy Now Datasheet
LED Indication - Discrete - 475-LBP4SG-S2U1-35-1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
475-LBP4SG-S2U1-35-1CT-ND
LED Indication - Discrete 475-LBP4SG-S2U1-35-1CT-ND
Blue 470nm LED Indication - Discrete 3.2V 2-SMD, Flat Lead

Blue 470nm LED Indication - Discrete 3.2V 2-SMD, Flat Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LB P4SG-S2U1-35-1
Standard LEDs - SMD LB P4SG-S2U1-35-1
Standard LEDs - SMD Blue 470nm

Standard LEDs - SMD Blue 470nm

Buy Now Datasheet
Led, Blue, 560Mcd, 470Nm, Smd; Led Colour Ams Osram Group - 94AC4594 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 560Mcd, 470Nm, Smd; Led Colour Ams Osram Group
94AC4594
Led, Blue, 560Mcd, 470Nm, Smd; Led Colour Ams Osram Group 94AC4594
LED, BLUE, 560MCD, 470NM, SMD; LED Colour:Blue; LED Mounting:SMD - Reverse Mount; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:560mcd; Viewing Angle:120°; Lens Shape:Round with Flat Top; RoHS Compliant: Yes

LED, BLUE, 560MCD, 470NM, SMD; LED Colour:Blue; LED Mounting:SMD - Reverse Mount; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:560mcd; Viewing Angle:120°; Lens Shape:Round with Flat Top; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 475-LBP4SG-S2U1-35-1TR-ND LB P4SG-S2U1-35-1 94AC4594
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Blue, 560Mcd, 470Nm, Smd; Led Colour Ams Osram Group
LED Package: 2-SMD, Flat Leads
LED Type Blue Blue
Peak Wavelength 465 nm (4650 Å) 470 nm (4700 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 392 milliCandela 560 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
Lens Type Flat Lens
View Details