ams-OSRAM AG LED Indication - Discrete LB M673-N2Q1-35

Description
Blue 470nm LED Indication - Discrete 3.5V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.5V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 475-LBM673-N2Q1-35TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
475-LBM673-N2Q1-35TR-ND
LED Indication - Discrete 475-LBM673-N2Q1-35TR-ND
Blue 470nm LED Indication - Discrete 3.5V 2-SMD, J-Lead

Blue 470nm LED Indication - Discrete 3.5V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 475-LBM673-N2Q1-35TR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2307615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-QYBE-NEG0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 3650 K
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details