ams-OSRAM AG LED Indication - Discrete LB A67C-P2R1-35

Description
Blue 470nm LED Indication - Discrete 3.6V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.6V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 475-LBA67C-P2R1-35TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
475-LBA67C-P2R1-35TR-ND
LED Indication - Discrete 475-LBA67C-P2R1-35TR-ND
Blue 470nm LED Indication - Discrete 3.6V 2-SMD, Boomerang

Blue 470nm LED Indication - Discrete 3.6V 2-SMD, Boomerang

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LB A67C-P2R1-35
Standard LEDs - SMD LB A67C-P2R1-35
Standard LEDs - SMD Blue, 470nm 300mlm, 20mA

Standard LEDs - SMD Blue, 470nm 300mlm, 20mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 475-LBA67C-P2R1-35TR-ND LB A67C-P2R1-35
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, Boomerang
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-ASCKCW01-NW3X3F1H302CT-ND - DigiKey
Specs
LED Package: 1608
LED Type White
Viewing Angle 120 degrees
View Details
2 suppliers