Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068694-LA ETSF-AABA-24-1
Packaging: Tape and Reel
Color: Orange
Length: 3 mm
Mounting: SMD (SMT)
Number of Elements: 1
Forward Voltage: 2.5 V
Luminous Intensity: 2.24 cd
Forward Current: 70 mA
Reverse Voltage: 12 V
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 4
Luminous Flux: 6.1 lm
Categories: OEM Parts(J-L)
Case / Package: PLCC
Number of LEDs: 1
Lens Style: Circular, Colorless, Diffused, Round
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Depth: 3.4 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Test Current: 50 mA
Dominant Wavelength: 617 nm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1068694-LA ETSF-AABA-24-1 |
| Product Name | OEM Parts - OEM Parts (J - L) - LA ETSF-AABA-24-1 |