OSRAM GmbH Led, Amber, 2.4Mm, 2.24Cd, 617Nm; Led Color Ams Osram Group LA E67F-BADB-24-3A5A

Description
LED, AMBER, 2.4MM, 2.24CD, 617NM; LED Color:Amber; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:50mA; Forward Voltage:2.3V; Wavelength Typ:617nm; Luminous Intensity:2.24cd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, AMBER, 2.4MM, 2.24CD, 617NM; LED Color:Amber; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:50mA; Forward Voltage:2.3V; Wavelength Typ:617nm; Luminous Intensity:2.24cd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Amber, 2.4Mm, 2.24Cd, 617Nm; Led Color Ams Osram Group - 05M0465 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 2.4Mm, 2.24Cd, 617Nm; Led Color Ams Osram Group
05M0465
Led, Amber, 2.4Mm, 2.24Cd, 617Nm; Led Color Ams Osram Group 05M0465
LED, AMBER, 2.4MM, 2.24CD, 617NM; LED Color:Amber; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:50mA; Forward Voltage:2.3V; Wavelength Typ:617nm; Luminous Intensity:2.24cd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, AMBER, 2.4MM, 2.24CD, 617NM; LED Color:Amber; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:50mA; Forward Voltage:2.3V; Wavelength Typ:617nm; Luminous Intensity:2.24cd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05M0465
Product Name Led, Amber, 2.4Mm, 2.24Cd, 617Nm; Led Color Ams Osram Group
LED Package: 2.4mm
LED Type Amber
Peak Wavelength 617 nm (6170 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 1497-1285-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details