Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED DRIVERS
OSRAM OPTO SEMICONDUCTORS
IT-DALI-75/220-240/1A0-E -- LED DRIVERS
OSRAM Opto Semiconductors
LED Drivers
IT-DALI-75/220-240/1A0-E
Description
IT DALI 75W 350-1050mA Com AstroDim IP20
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
IT DALI 75W 350-1050mA Com AstroDim IP20
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
327672
LED Drivers
327672
IT DALI 75W 350-1050mA Com AstroDim IP20
IT DALI 75W 350-1050mA Com AstroDim IP20
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
LED Drivers
Product Number
327672
Product Name
LED Drivers
Type
Dimmable
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
LDO 2.85V 0.25A SOT-89 LED Driver IC
AAT3200IQY-2.85-T1
View Details
Allegro MicroSystems Inc.
LED Drivers
A6276SLWTR-T
Specs
Form Factor
Intgrated Circuit (IC)
Input Voltage
4.5 to 5.5 volts
Output Voltage
4 volts
View Details
3
suppliers
RS Components, Ltd.
LED Driver ICs
2467454P
Specs
Form Factor
Intgrated Circuit (IC)
Type
Dimmable
Output Current
100 milliamps
View Details
Infineon Technologies AG
Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2362-3ET
TLD2362-3ET
Specs
Form Factor
Intgrated Circuit (IC)
Output Current
5 to 150 milliamps
Number of Channels
3 #
View Details