AMS-OSRAM AG
IDS-PM24-27 -- RFID, RF ACCESS, MONITORING ICS
ams-OSRAM AG
RFID, RF Access, Monitoring ICs
IDS-PM24-27
-
Quarktwin Technology Ltd.
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
IDS-PM24-27 |
|
Product Name
|
RFID, RF Access, Monitoring ICs |
|
Device Type
|
Receiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
2 suppliers
Data Rate
2.4 kbps
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details