OSRAM GmbH Photo Transistor, Npn, 830Nm, To-18-3; Wavelength Typ Ams Osram Group BPY 62

Description
PHOTO TRANSISTOR, NPN, 830NM, TO-18-3; Wavelength Typ:830nm; Viewing Angle:16°; Power Consumption:200mW; No. of Pins:3Pins; Transistor Case Style:TO-18; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PHOTO TRANSISTOR, NPN, 830NM, TO-18-3; Wavelength Typ:830nm; Viewing Angle:16°; Power Consumption:200mW; No. of Pins:3Pins; Transistor Case Style:TO-18; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Transistor, Npn, 830Nm, To-18-3; Wavelength Typ Ams Osram Group - 94AC3876 - Newark, An Avnet Company
Chicago, IL, United States
Photo Transistor, Npn, 830Nm, To-18-3; Wavelength Typ Ams Osram Group
94AC3876
Photo Transistor, Npn, 830Nm, To-18-3; Wavelength Typ Ams Osram Group 94AC3876
PHOTO TRANSISTOR, NPN, 830NM, TO-18-3; Wavelength Typ:830nm; Viewing Angle:16°; Power Consumption:200mW; No. of Pins:3Pins; Transistor Case Style:TO-18; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

PHOTO TRANSISTOR, NPN, 830NM, TO-18-3; Wavelength Typ:830nm; Viewing Angle:16°; Power Consumption:200mW; No. of Pins:3Pins; Transistor Case Style:TO-18; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94AC3876
Product Name Photo Transistor, Npn, 830Nm, To-18-3; Wavelength Typ Ams Osram Group
Peak Wavelength 830 nm (8300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501901 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Color Lighting - 67-2047-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details