OSRAM GmbH Photo Transistor, Npn, 850Nm, Dip-6; Wavelength Typ Ams Osram Group BPX 89

Description
PHOTO TRANSISTOR, NPN, 850NM, DIP-6; Wavelength Typ:850nm; Viewing Angle:36°; Power Consumption:90mW; No. of Pins:6Pins; Transistor Case Style:DIP; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (27-J RoHS Compliant: Yes
Description
PHOTO TRANSISTOR, NPN, 850NM, DIP-6; Wavelength Typ:850nm; Viewing Angle:36°; Power Consumption:90mW; No. of Pins:6Pins; Transistor Case Style:DIP; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (27-J RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Photo Transistor, Npn, 850Nm, Dip-6; Wavelength Typ Ams Osram Group - 94AC3875 - Newark, An Avnet Company
Chicago, IL, United States
Photo Transistor, Npn, 850Nm, Dip-6; Wavelength Typ Ams Osram Group
94AC3875
Photo Transistor, Npn, 850Nm, Dip-6; Wavelength Typ Ams Osram Group 94AC3875
PHOTO TRANSISTOR, NPN, 850NM, DIP-6; Wavelength Typ:850nm; Viewing Angle:36°; Power Consumption:90mW; No. of Pins:6Pins; Transistor Case Style:DIP; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (27-J RoHS Compliant: Yes

PHOTO TRANSISTOR, NPN, 850NM, DIP-6; Wavelength Typ:850nm; Viewing Angle:36°; Power Consumption:90mW; No. of Pins:6Pins; Transistor Case Style:DIP; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (27-J RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94AC3875
Product Name Photo Transistor, Npn, 850Nm, Dip-6; Wavelength Typ Ams Osram Group
Peak Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3B2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 6500 K
View Details
5 suppliers
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details