OSRAM GmbH Photo Trans, Npn, 850Nm, Radial Leaded; Wavelength Typ Ams Osram Group BPX 81

Description
PHOTO TRANS, NPN, 850NM, RADIAL LEADED; Wavelength Typ:850nm; Viewing Angle:36°; Power Consumption:90mW; No. of Pins:2Pins; Transistor Case Style:Radial Leaded; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Description
PHOTO TRANS, NPN, 850NM, RADIAL LEADED; Wavelength Typ:850nm; Viewing Angle:36°; Power Consumption:90mW; No. of Pins:2Pins; Transistor Case Style:Radial Leaded; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Photo Trans, Npn, 850Nm, Radial Leaded; Wavelength Typ Ams Osram Group - 95AC1098 - Newark, An Avnet Company
Chicago, IL, United States
Photo Trans, Npn, 850Nm, Radial Leaded; Wavelength Typ Ams Osram Group
95AC1098
Photo Trans, Npn, 850Nm, Radial Leaded; Wavelength Typ Ams Osram Group 95AC1098
PHOTO TRANS, NPN, 850NM, RADIAL LEADED; Wavelength Typ:850nm; Viewing Angle:36°; Power Consumption:90mW; No. of Pins:2Pins; Transistor Case Style:Radial Leaded; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

PHOTO TRANS, NPN, 850NM, RADIAL LEADED; Wavelength Typ:850nm; Viewing Angle:36°; Power Consumption:90mW; No. of Pins:2Pins; Transistor Case Style:Radial Leaded; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95AC1098
Product Name Photo Trans, Npn, 850Nm, Radial Leaded; Wavelength Typ Ams Osram Group
Peak Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103084 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details