OSRAM GmbH Photo Transistor, Npn, 880Nm, To-18; Wavelength Typ Ams Osram Group BPX 38

Description
PHOTO TRANSISTOR, NPN, 880NM, TO-18; Wavelength Typ:880nm; Viewing Angle:80°; Power Consumption:220mW; No. of Pins:3Pins; Transistor Case Style:TO-18; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (2 RoHS Compliant: Yes
Datasheet
Description
PHOTO TRANSISTOR, NPN, 880NM, TO-18; Wavelength Typ:880nm; Viewing Angle:80°; Power Consumption:220mW; No. of Pins:3Pins; Transistor Case Style:TO-18; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Transistor, Npn, 880Nm, To-18; Wavelength Typ Ams Osram Group - 94AC3863 - Newark, An Avnet Company
Chicago, IL, United States
Photo Transistor, Npn, 880Nm, To-18; Wavelength Typ Ams Osram Group
94AC3863
Photo Transistor, Npn, 880Nm, To-18; Wavelength Typ Ams Osram Group 94AC3863
PHOTO TRANSISTOR, NPN, 880NM, TO-18; Wavelength Typ:880nm; Viewing Angle:80°; Power Consumption:220mW; No. of Pins:3Pins; Transistor Case Style:TO-18; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (2 RoHS Compliant: Yes

PHOTO TRANSISTOR, NPN, 880NM, TO-18; Wavelength Typ:880nm; Viewing Angle:80°; Power Consumption:220mW; No. of Pins:3Pins; Transistor Case Style:TO-18; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94AC3863
Product Name Photo Transistor, Npn, 880Nm, To-18; Wavelength Typ Ams Osram Group
Peak Wavelength 880 nm (8800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Side view RGB Chip LED - MSL0104RGBW - ROHM Semiconductor GmbH
Specs
LED Package: 6.9x2.15 (t=2.2)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details