OSRAM Opto Semiconductors Optical Sensors - Optical Sensors - Photodiodes - BPW34FS BPW34FS

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 116061-BPW34FS Packaging: Reel - TR Response Time: 20ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 16V Viewing Angle: 120° Wavelength: 950nm Spectral Range: 780nm to 1100nm Current - Dark (Typ): 2nA Active Area: 7mm2 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Dimension: 2-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 116061-BPW34FS Packaging: Reel - TR Response Time: 20ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 16V Viewing Angle: 120° Wavelength: 950nm Spectral Range: 780nm to 1100nm Current - Dark (Typ): 2nA Active Area: 7mm2 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Dimension: 2-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - BPW34FS - 116061-BPW34FS - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - BPW34FS
116061-BPW34FS
Optical Sensors - Optical Sensors - Photodiodes - BPW34FS 116061-BPW34FS
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 116061-BPW34FS Packaging: Reel - TR Response Time: 20ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 16V Viewing Angle: 120° Wavelength: 950nm Spectral Range: 780nm to 1100nm Current - Dark (Typ): 2nA Active Area: 7mm2 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Dimension: 2-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 116061-BPW34FS
Packaging: Reel - TR
Response Time: 20ns
Mounting: SMD (SMT)
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 16V
Viewing Angle: 120°
Wavelength: 950nm
Spectral Range: 780nm to 1100nm
Current - Dark (Typ): 2nA
Active Area: 7mm2
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Dimension: 2-SMD, Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 116061-BPW34FS
Product Name Optical Sensors - Optical Sensors - Photodiodes - BPW34FS
Diode Type PIN
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220845 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Surface Mount Limiter Diode - CLA4607-085LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
Diode Applications Limiter
View Details
6 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details