Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 092043-BPW34
Category: Sensors Transducers
Family: Optical Sensors - Photodiodes
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 2-DIP (0.213" 5.40mm)
Response Time: 20ns
Standard Package: 1000
Catalog: BPW34
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 60V
Viewing Angle: 130°
Family Name: BPW-34
Wavelength: 850nm
Spectral Range: 430nm ~ 1100nm
Current - Dark (Typ): 2nA
Active Area: 7.5mm²
Introduction Date: May 28, 2004
ECCN: EAR99
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 092043-BPW34 |
| Product Name | Sensors Transducers |