OSRAM GmbH Photo Transistor, Npn, 850Nm, To-18-3; Wavelength Typ Ams Osram Group BP 103

Description
PHOTO TRANSISTOR, NPN, 850NM, TO-18-3; Wavelength Typ:850nm; Viewing Angle:110°; Power Consumption:150mW; No. of Pins:3Pins; Transistor Case Style:TO-18; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PHOTO TRANSISTOR, NPN, 850NM, TO-18-3; Wavelength Typ:850nm; Viewing Angle:110°; Power Consumption:150mW; No. of Pins:3Pins; Transistor Case Style:TO-18; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Transistor, Npn, 850Nm, To-18-3; Wavelength Typ Ams Osram Group - 32AJ0252 - Newark, An Avnet Company
Chicago, IL, United States
Photo Transistor, Npn, 850Nm, To-18-3; Wavelength Typ Ams Osram Group
32AJ0252
Photo Transistor, Npn, 850Nm, To-18-3; Wavelength Typ Ams Osram Group 32AJ0252
PHOTO TRANSISTOR, NPN, 850NM, TO-18-3; Wavelength Typ:850nm; Viewing Angle:110°; Power Consumption:150mW; No. of Pins:3Pins; Transistor Case Style:TO-18; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

PHOTO TRANSISTOR, NPN, 850NM, TO-18-3; Wavelength Typ:850nm; Viewing Angle:110°; Power Consumption:150mW; No. of Pins:3Pins; Transistor Case Style:TO-18; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 32AJ0252
Product Name Photo Transistor, Npn, 850Nm, To-18-3; Wavelength Typ Ams Osram Group
Peak Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1026-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 627 nm (5650 to 6270 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details