AMS-OSRAM AG
AS7420 -- RFID, RF ACCESS, MONITORING ICS
ams-OSRAM AG
RFID, RF Access, Monitoring ICs
AS7420
-
Quarktwin Technology Ltd.
-
Quarktwin Technology Ltd.
Suppliers
RFID, RF Access, Monitoring ICs
AS7420
Buy Now
RFID, RF Access, Monitoring ICs
AS7420
Buy Now
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
AS7420 |
|
Product Name
|
RFID, RF Access, Monitoring ICs |
|
Device Type
|
Receiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
700 to 2200 MHz
Data Rate
8000 kbps
View Details
2 suppliers
Data Rate
2.4 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details