ams-OSRAM AG RFID, RF Access, Monitoring ICs AS3953A-BDFT

Description
RFID Transponder IC 13.56MHz ISO 14443, NFC SPI 1.65V ~ 3.6V 10-VFDFN Exposed Pad
Datasheet
Description
RFID Transponder IC 13.56MHz ISO 14443, NFC SPI 1.65V ~ 3.6V 10-VFDFN Exposed Pad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - AS3953A-BDFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
AS3953A-BDFT
RFID, RF Access, Monitoring ICs AS3953A-BDFT
RFID Transponder IC 13.56MHz ISO 14443, NFC SPI 1.65V ~ 3.6V 10-VFDFN Exposed Pad

RFID Transponder IC 13.56MHz ISO 14443, NFC SPI 1.65V ~ 3.6V 10-VFDFN Exposed Pad

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - AS3953A-BDFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
AS3953A-BDFT
RFID, RF Access, Monitoring ICs AS3953A-BDFT
RFID Transponder IC 13.56MHz ISO 14443, NFC SPI 1.65V ~ 3.6V 10-VFDFN Exposed Pad

RFID Transponder IC 13.56MHz ISO 14443, NFC SPI 1.65V ~ 3.6V 10-VFDFN Exposed Pad

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - AS3953A-BDFT - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
AS3953A-BDFT
RFID, RF Access, Monitoring ICs AS3953A-BDFT
IC RFID TRANSP 13.56MHZ 10MLPD

IC RFID TRANSP 13.56MHZ 10MLPD

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number AS3953A-BDFT AS3953A-BDFT
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Transponder
Interface SPI
Features RoHS
Supply Voltage 3.6V; Other; 1.65V ~ 3.6V Other; 1.65V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 8968314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Misc ICs and Modules - TL852CDR - ODG (Origin Data Global)
Specs
Technology Sonar Control
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
RF Transceiver ICs - 4823-NRF52805-CAAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Modems - ICs and Modules - SI2493-C-FS-ND - DigiKey
Specs
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details