ams-OSRAM AG CODECS AS3518-T

Description
Audio Interface 18 b, 20 b I²S 64-CTBGA (7x7)
Description
Audio Interface 18 b, 20 b I²S 64-CTBGA (7x7)
Datasheet
Datasheet Summary
Powered by GS/AI

The AS3518-T is a low power stereo audio codec designed for portable digital audio applications, capable of CD-quality playback and recording. It features multi-bit Sigma Delta converters with an 18-bit DAC and a 20-bit ADC, offering a signal-to-noise ratio of 94dB and 90dB respectively. The codec supports a variety of audio inputs and outputs, including a microphone input with adjustable gain settings and three line inputs, all managed through a 10-channel mixer. Power consumption is less than 20mW in playback mode, and the device includes advanced power management capabilities, such as programmable supply voltages and a built-in Li-Ion battery charger. The AS3518 operates with a single supply voltage ranging from 1.0V to 5.5V and incorporates a phase-locked loop for generating the internal master clock. Additionally, it features a real-time clock, general-purpose ADC, and multiple interfaces including I¬=S and a two-wire serial control interface. This codec is suitable for applications in portable digital audio players and smartphones, making it a versatile choice for engineers looking to integrate audio functionality into their designs.

Datasheet Summary
Powered by GS/AI

The AS3518-T is a low power stereo audio codec designed for portable digital audio applications, capable of CD-quality playback and recording. It features multi-bit Sigma Delta converters with an 18-bit DAC and a 20-bit ADC, offering a signal-to-noise ratio of 94dB and 90dB respectively. The codec supports a variety of audio inputs and outputs, including a microphone input with adjustable gain settings and three line inputs, all managed through a 10-channel mixer. Power consumption is less than 20mW in playback mode, and the device includes advanced power management capabilities, such as programmable supply voltages and a built-in Li-Ion battery charger. The AS3518 operates with a single supply voltage ranging from 1.0V to 5.5V and incorporates a phase-locked loop for generating the internal master clock. Additionally, it features a real-time clock, general-purpose ADC, and multiple interfaces including I¬=S and a two-wire serial control interface. This codec is suitable for applications in portable digital audio players and smartphones, making it a versatile choice for engineers looking to integrate audio functionality into their designs.

Suppliers

Company
Product
Description
Supplier Links
CODECS - AS3518-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CODECS
AS3518-T
CODECS AS3518-T
Audio Interface 18 b, 20 b I²S 64-CTBGA (7x7)

Audio Interface 18 b, 20 b I²S 64-CTBGA (7x7)

Buy Now Datasheet
CODECS - AS3518-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CODECS
AS3518-T
CODECS AS3518-T
Audio Interface 18 b, 20 b I²S 64-CTBGA (7x7)

Audio Interface 18 b, 20 b I²S 64-CTBGA (7x7)

Buy Now Datasheet
Interface - CODECs - AS3518-T - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
AS3518-T
Interface - CODECs AS3518-T
IC CODEC AFE AUDIO STER 64-CABGA

IC CODEC AFE AUDIO STER 64-CABGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number AS3518-T AS3518-T
Product Name CODECS Interface - CODECs
Device Type Codec Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Direct Digital Synthesis (DDS) - AD5933YRSZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface module - 289-455 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - 448-CY7C65221-24LTXI-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 5.5V
View Details
4 suppliers