12 Bit Analog to Digital Converter 4 Input 1 SAR 16-TQFN (4x4)
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-TQFN (4x4)
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-TQFN (4x4)
IC ADC 12BIT SAR 16TQFN
IC ADC 12BIT SAR 16TQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AS1540-BQFTTR-ND | AS1540-BQFT | AS1540-BQFT | AS1540-BQFT |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | I2C; I2C | I2C; I²C | ||
| Package Type | 16-WQFN Exposed Pad | 16-WQFN Exposed Pad | 16-WQFN Exposed Pad | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 16 | |||
| Resolution | 12 bits | 12 bits |