10 Bit Analog to Digital Converter 1 Input 1 SAR 8-TDFN (3x3)
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-TDFN (3x3)
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-TDFN (3x3)
IC ADC 10BIT SAR 8TDFN
IC ADC 10BIT SAR 8TDFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AS1528-BTDR-ND | AS1528-BTDR | AS1528-BTDR | AS1528-BTDR |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | ||
| Package Type | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | |
| Packing Method | Tray | Tray | Tray; Tray | |
| Pins | 8 | |||
| Resolution | 10 bits | 10 bits |