AMS-OSRAM AG
AS1157-T -- DRIVERS, RECEIVERS, TRANSCEIVERS
ams-OSRAM AG
Drivers, Receivers, Transceivers
AS1157-T
Description
0/2 Receiver LVDS 8-SOIC
-
Quarktwin Technology Ltd.
-
Quarktwin Technology Ltd.
Datasheet
Description
0/2 Receiver LVDS 8-SOIC
Datasheet
Suppliers
Drivers, Receivers, Transceivers
AS1157-T
Buy Now
Datasheet
Drivers, Receivers, Transceivers
AS1157-T
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
RF Receivers |
|
Product Number
|
AS1157-T |
|
Product Name
|
Drivers, Receivers, Transceivers |
|
Package Type
|
Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Microchip Technology, Inc.
Package Type
Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Features
RoHS
Operating Temperature
-40.0 to 105.0 C (-40.0 to 221.0 F)
View Details
QuinStar Technology, Inc.
Applications
RF Microwave
View Details
Package Type
Die
Operating Frequency
4500 to 10500 MHz
Supply Voltage
4 volts
View Details