- RF Receiver ASK, FSK 300MHz ~ 450MHz -110dBm 10kBaud PCB, Surface Mount 20-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Receivers |
| Product Number | ATA5743P6-TGSY |
| Product Name | RF Receivers |
| Package Type | Surface Mount; 20-SOIC (0.295\", 7.50mm Width) |
| Features | RoHS |
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) |
| Sensitivity | -110 dBm |