ams-OSRAM AG
Display Drivers
AS1130-BTST
Description
LED Driver 28-TSSOP
-
DigiKey
-
Quarktwin Technology Ltd.
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 28-TSSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
AS1130-BTSTTR-ND |
AS1130-BTST |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
I2C
|
I2C; I²C
|
|
Supply Voltage
|
3V; 3.3V; Other; 2.7V ~ 5.5V
|
Other; 2.7V ~ 5.5V
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
-40 to 85 C (-40 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Front End
Package Type
16-QFN Exposed Pad
Pins
16 #
View Details
Device Type
Transceiver
Supply Voltage
Other; 3.3V
Package Type
Tape & Reel (TR)
View Details
3 suppliers