ams-OSRAM AG Display Drivers AS1108WL

Description
LED Driver 20-SOIC
Request a Quote
Description
LED Driver 20-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AS1108WL is a 4-digit LED display driver designed for controlling 7-segment numeric displays. It supports programming via SPI, QSPI, Microwire, and a conventional 4-wire serial interface. The device features an integrated BCD code-B/HEX decoder, multiplex scan circuitry, and segment drivers, along with a 32-bit memory that retains LED settings without the need for continuous reprogramming. This driver allows for individual segment control and supports segment blinking, which can be synchronized across multiple drivers. It operates with a low shutdown current of approximately 3µA and an operational current of less than 500µA. The AS1108WL can drive common-cathode LED displays and offers a supply voltage range of +2.7 to +5.5V. It is packaged in a 20-pin SOIC format and is suitable for various applications, including bar-graph displays, instrument panels, and medical equipment.

Datasheet Summary
Powered by GS/AI

The AS1108WL is a 4-digit LED display driver designed for controlling 7-segment numeric displays. It supports programming via SPI, QSPI, Microwire, and a conventional 4-wire serial interface. The device features an integrated BCD code-B/HEX decoder, multiplex scan circuitry, and segment drivers, along with a 32-bit memory that retains LED settings without the need for continuous reprogramming. This driver allows for individual segment control and supports segment blinking, which can be synchronized across multiple drivers. It operates with a low shutdown current of approximately 3µA and an operational current of less than 500µA. The AS1108WL can drive common-cathode LED displays and offers a supply voltage range of +2.7 to +5.5V. It is packaged in a 20-pin SOIC format and is suitable for various applications, including bar-graph displays, instrument panels, and medical equipment.

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - AS1108WL-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
AS1108WL-ND
Display Drivers AS1108WL-ND
LED Driver 20-SOIC

LED Driver 20-SOIC

Buy Now Datasheet
Display Drivers - AS1108WL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
AS1108WL
Display Drivers AS1108WL
LED Driver 20-SOIC

LED Driver 20-SOIC

Buy Now Datasheet
Display Drivers - AS1108WL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
AS1108WL
Display Drivers AS1108WL
LED Driver 20-SOIC

LED Driver 20-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number AS1108WL-ND AS1108WL
Product Name Display Drivers Display Drivers
Technology SPI; 4-Wire Serial, Microwire, QSPI, SPI SPI; Microwire™; 4-Wire Serial, Microwire, QSPI, SPI
Features RoHS RoHS
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V Other; 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
 - 54LS356J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details