ams-OSRAM AG
Display Drivers
AS1107WL
Description
LED Driver 24-SOIC
-
DigiKey
-
Quarktwin Technology Ltd.
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 24-SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
AS1107WL-ND |
AS1107WL |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
Serial
|
Serial
|
|
Supply Voltage
|
3V; 3.3V; Other; 2.7V ~ 5.5V
|
Other; 2.7V ~ 5.5V
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
-40 to 85 C (-40 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Allegro MicroSystems Inc.
Device Type
Transceiver
Operating Temperature
-10 C (14 F)
Package Type
DIP
View Details
7 suppliers
Device Type
Sensor Interface
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
5-TSSOP, SC-70-5, SOT-353
View Details