ams-OSRAM AG
Display Drivers
AS1106WE-T
Description
LED Driver 24-SOIC
-
DigiKey
-
Quarktwin Technology Ltd.
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 24-SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
AS1106WE-T-ND |
AS1106WE-T |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
Serial
|
Serial
|
|
Features
|
RoHS
|
RoHS
|
|
Supply Voltage
|
3V; 3.3V; Other; 2.7V ~ 5.5V
|
Other; 2.7V ~ 5.5V
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Technology
RS422
Package Type
LCC20
View Details
2 suppliers
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details