OSRAM SYLVANIA, Inc. LED Cables 51387

Description
Sylvania LED Pipe Light G3 Connecting Ca
Request a Quote
Description
Sylvania LED Pipe Light G3 Connecting Ca
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Cables - 2889799 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Cables
2889799
LED Cables 2889799
Sylvania LED Pipe Light G3 Connecting Ca

Sylvania LED Pipe Light G3 Connecting Ca

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2889799
Product Name LED Cables
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XM Micro-Hooks - 1050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details