ams-OSRAM AG Proximity Sensor ICs 510210009

Description
AS8579-ASSM Capacitive Sensor Interfaces
Request a Quote
Description
AS8579-ASSM Capacitive Sensor Interfaces
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor ICs - 2329709P - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2329709P
Proximity Sensor ICs 2329709P
AS8579-ASSM Capacitive Sensor Interfaces

AS8579-ASSM Capacitive Sensor Interfaces

Supplier's Site
Proximity Sensor ICs - 2329708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2329708
Proximity Sensor ICs 2329708
AS8579-ASSM Capacitive Sensor Interfaces

AS8579-ASSM Capacitive Sensor Interfaces

Supplier's Site
Proximity Sensor ICs - 2329709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2329709
Proximity Sensor ICs 2329709
AS8579-ASSM Capacitive Sensor Interfaces

AS8579-ASSM Capacitive Sensor Interfaces

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2329709P 2329708
Product Name Proximity Sensor ICs Proximity Sensor ICs
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Hall-Effect Latch / Bipolar Switch - A1250LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Fiber Optic Photoelectric Sensors - Series 3060 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
View Details
Proximity sensor - SMT-10M-PS-24V-E-0,3-L-M8D - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1500 kHz
View Details
2 suppliers